Status: | Unknown |
---|---|
Series: | 3925 Series |
RoHS: | Compliant |
No. of Contacts | 1Contacts |
---|---|
Contact Plating | Gold Plated Contacts |
Product Range | 3925 Series |
Body Length | 2.35" |
Colour | White |
Connector Tip Style | Hook |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Test Clip, 1Position | Newark Electronics |
TEST CLIP, 1POSITION, WHITE, PK10 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mandrel-Plastic 3.5inch (39259) | Greenlee 39259 | RS Americas |
Where can I find additional details, specifications and documents for a 3925-9?
Additional datasheets, footprints and schematics for 3925-9 are listed on our Part Details page. You can also find images and similar parts to 3925-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3925-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3925-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3925-9 fall under?
The 3925-9 is listed under Test & Measurement > Test Connectors & IC Test Clips > IC Test Clips.
Can I view similar or alternative parts?
You can view similar parts to 3925-9 when available in the IC Test Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3925-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3925-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3925-9 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 3925-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3925-9 often in real-time on the comparison pages.
What if I can't find stock of 3925-9?
You can fill out our help required form which you can use to request a quote for 3925-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.