Status: | Unknown |
---|---|
Series: | 3925 Series |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.97
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$28.99
|
18
in stock
|
Buy Now | |
element14
from US$29.12
|
18
in stock
|
Buy Now | |
RS Americas
from US$24.69
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.88
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$15.34
|
-
|
Buy Now | |
Carlton-Bates
from US$38.13
|
-
|
Buy Now | |
Distrelec
from US$3.21
|
-
|
Buy Now |
IC Case Styles | - |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | - |
Contact Plating | Gold Plated Contacts |
Product Range | 3925 Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Tip Style | Hook |
Connector Type | Spring Probe |
Current Rating | 5A |
Overall Length | 64.52mm |
Test Clip, Mini Grabber, Red, 5A | Newark Electronics |
Clip Test Gold Plated Beryllium Copper 5 A 0.12 in. Red | Pomona Electronics 3925-2 | RS Americas |
TEST CLIP, 64.52MM, 30VAC/60VDC, 5A, RED | Farnell |
Clip-on probe | Transfer Multisort Elektronik |
Pomona Minigrabber Test Clip, Red, 60VDC, 5A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3925-2?
Additional datasheets, footprints and schematics for 3925-2 are listed on our Part Details page. You can also find images and similar parts to 3925-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3925-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3925-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3925-2 fall under?
The 3925-2 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 3925-2 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3925-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3925-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3925-2 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 3925-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3925-2 often in real-time on the comparison pages.
What if I can't find stock of 3925-2?
You can fill out our help required form which you can use to request a quote for 3925-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.