Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
No stock
|
Buy Now | |
Sager
from US$2.24
|
867
in stock
|
Buy Now | |
RS Americas
from US$2.67
|
422
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
316
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
20
in stock
|
Buy Now | |
element14
from US$2.94
|
20
in stock
|
Buy Now | |
Farnell
from US$3.30
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
31,255
in stock
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 150mA |
Switch Terminals | Through Hole |
Product Range | 39 Series |
Pushbutton Switches | Sager |
Switch Pushbutton SPDT RED BUTTON 0.25 A @ 115 V RES | Grayhill 39-251 RED | RS Americas |
39 Series Momentary SPDT Red Butt Contact Through Hole Pushbutton Switch | Future Electronics |
Switch, Pushbutton, Spdt, 150Ma, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPDT, 150mA, 220V | element14 |
Switch Push Button N.O./N.C. SPDT Round Plunger 0.25A 220VAC 28VDC Momentary Contact PC Pins Thru-Hole | Avnet Abacus |
Switch, Pushbutton, SPDT, RED BUTTON, 0. | RS |
Where can I find additional details, specifications and documents for a 39-251 RED?
Additional datasheets, footprints and schematics for 39-251 RED are listed on our Part Details page. You can also find images and similar parts to 39-251 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-251 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-251 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-251 RED fall under?
The 39-251 RED is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39-251 RED when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-251 RED you can contact the distributor directly for product support, shipping queries etc.
Is the 39-251 RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-251 RED have stock available?
Authorised distributors including Sager, RS Americas, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 39-251 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-251 RED often in real-time on the comparison pages.
What if I can't find stock of 39-251 RED?
You can fill out our help required form which you can use to request a quote for 39-251 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.