Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR55 |
Battery Technology | Silver Oxide |
Battery Capacity | 60mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.6mm |
External Height | 2.05mm |
RoHS Compliant | NA |
Battery, Silver Oxide, 1.55V, 1160So, Sr55 | Newark Electronics |
Where can I find additional details, specifications and documents for a 391BPZ?
Additional datasheets, footprints and schematics for 391BPZ are listed on our Part Details page. You can also find images and similar parts to 391BPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 391BPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 391BPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 391BPZ fall under?
The 391BPZ is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 391BPZ when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 391BPZ you can contact the distributor directly for product support, shipping queries etc.
Is the 391BPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 391BPZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 391BPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 391BPZ often in real-time on the comparison pages.
What if I can't find stock of 391BPZ?
You can fill out our help required form which you can use to request a quote for 391BPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.