Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 20000 |
Range Selection | Manual |
RoHS Compliant | Yes |
Multimeter Kit, Digital, Handheld, 4-1/2 | Newark Electronics |
391A True RMS DMM with Test Lead Set | B&K Precision 391AKIT | RS Americas |
Where can I find additional details, specifications and documents for a 391AKIT?
Additional datasheets, footprints and schematics for 391AKIT are listed on our Part Details page. You can also find images and similar parts to 391AKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 391AKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 391AKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 391AKIT fall under?
The 391AKIT is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 391AKIT when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 391AKIT you can contact the distributor directly for product support, shipping queries etc.
Is the 391AKIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 391AKIT have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and TestEquity have stock available or on a lead time for 391AKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 391AKIT often in real-time on the comparison pages.
What if I can't find stock of 391AKIT?
You can fill out our help required form which you can use to request a quote for 391AKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.