Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3913464001,
9-1198919-2 |
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.84
|
-
|
Buy Now |
Color | Red |
---|---|
Shrink Ratio | 2:1 |
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Recovered Wall Thickness (Nominal) | .035in, .9mm |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Operating Temperature Range | -40 – 135°C |
Recovery Temperature | 120°C |
Resistant To | Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
CGPT Series Red Polyolefin Single Wall Heat Shrink Tubing | Future Electronics |
Where can I find additional details, specifications and documents for a 3913464001?
Additional datasheets, footprints and schematics for 3913464001 are listed on our Part Details page. You can also find images and similar parts to 3913464001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3913464001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3913464001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3913464001 fall under?
The 3913464001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3913464001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3913464001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3913464001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3913464001 have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for 3913464001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3913464001 often in real-time on the comparison pages.
What if I can't find stock of 3913464001?
You can fill out our help required form which you can use to request a quote for 3913464001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.