Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | General Purpose Storage |
---|---|
Box Colour | Blue |
External Height - Imperial | 12.5" |
External Height - Metric | 317.5mm |
External Width - Imperial | 15" |
External Width - Metric | 381mm |
External Depth - Imperial | 21.5" |
RoHS Compliant | NA |
Box Type:General Purpose Storage | Newark Electronics |
Where can I find additional details, specifications and documents for a 39120?
Additional datasheets, footprints and schematics for 39120 are listed on our Part Details page. You can also find images and similar parts to 39120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39120 fall under?
The 39120 is listed under Tools & Production Supplies > Storage Products & Accessories > Boxes.
Can I view similar or alternative parts?
You can view similar parts to 39120 when available in the Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39120 you can contact the distributor directly for product support, shipping queries etc.
Is the 39120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39120 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 39120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39120 often in real-time on the comparison pages.
What if I can't find stock of 39120?
You can fill out our help required form which you can use to request a quote for 39120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.