Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$32.18
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$37.60
|
1
in stock
|
Buy Now | |
Avnet America
from US$20.63
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
element14
from US$19.60
|
-
|
Buy Now | |
Sager
from US$19.39
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | 39 Series |
Pushbutton Switch,straight,spst,off-(On),solder Terminal |Grayhill 39-103 | Newark Electronics |
Switch Push Button N.O. SPST Round Plunger 0.5A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V | element14 |
Pushbutton Switches PushBtn Switch SPST | Sager |
Where can I find additional details, specifications and documents for a 39-103?
Additional datasheets, footprints and schematics for 39-103 are listed on our Part Details page. You can also find images and similar parts to 39-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-103 fall under?
The 39-103 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39-103 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-103 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 39-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-103 often in real-time on the comparison pages.
What if I can't find stock of 39-103?
You can fill out our help required form which you can use to request a quote for 39-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.