Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Prices starting from US$7.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.50
|
58
in stock
|
Buy Now | |
RS Americas
from US$10.71
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$11.14
|
58
in stock
|
Buy Now | |
element14
from US$9.72
|
58
in stock
|
Buy Now | |
Future Electronics
from US$11.18
|
-
|
Buy Now | |
Avnet America
from US$7.05
|
-
|
Buy Now | |
Sager
from US$9.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | 39 Series |
Switch, 1/2 A at 115 VAC, SPST, N.O, Wire Leaded, 25 Miliohms (Max.), 39 Series | Grayhill 39-101 | RS Americas |
Switch, Pushbutton, Spst-No, 500Ma, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V | element14 |
39 Series Momentary SPST Butt Contact Solder Lug Pushbutton Switch | Future Electronics |
Switch Push Button N.O. SPST Round Plunger 0.5A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Pushbutton Switches PushBtn Switch SPST N.O. overtravel | Sager |
Where can I find additional details, specifications and documents for a 39-101?
Additional datasheets, footprints and schematics for 39-101 are listed on our Part Details page. You can also find images and similar parts to 39-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-101 fall under?
The 39-101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 39-101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-101 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 39-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-101 often in real-time on the comparison pages.
What if I can't find stock of 39-101?
You can fill out our help required form which you can use to request a quote for 39-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.