390KD07-TR TVS - Transient Voltage Suppressors by Yageo Corporation

VARISTOR, MOV, 77V, DISC 7MMPeak Surge Current @

Status: Unknown
Series: 7D Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0279

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0279
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0358
-
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Voltage Rating VAC 25V
Voltage Rating V DC 31V
Product Range 7D Series
Clamping Voltage Vc Max 77V
Varistor Case Style Disc 7mm
Varistor Type Metal Oxide Varistor (MOV)
RoHS Compliant Yes

Alternative Descriptions

VDR 7mm DC=31V CL=77V 2,1J | Rutronik
MOV Disc 7mm, 39V 0.25KA, Reel | Future Electronics
VARISTOR, MOV, 77V, DISC 7MM | element14
Varistor, Mov, 77V, Disc 7Mm | Newark Electronics
Varistor Metal Oxide 25VAC/31VDC 1300pF 2.5A 39V Through Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 390KD07-TR?

Additional datasheets, footprints and schematics for 390KD07-TR are listed on our Part Details page. You can also find images and similar parts to 390KD07-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 390KD07-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390KD07-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 390KD07-TR fall under?

The 390KD07-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 390KD07-TR when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 390KD07-TR you can contact the distributor directly for product support, shipping queries etc.

Is the 390KD07-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 390KD07-TR have stock available?

Authorised distributors including Rutronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 390KD07-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 390KD07-TR often in real-time on the comparison pages.

What if I can't find stock of 390KD07-TR?

You can fill out our help required form which you can use to request a quote for 390KD07-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay