Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ejector Location | None |
---|---|
Latch Material | Stainless Steel |
Module Key Type | SDRAM |
Latch Plating Material | Tin |
Number of Bays | 2 |
Number of Keys | 1 |
Number of Positions | 144 |
Number of Rows | 2 |
Module Orientation | Right Angle |
Center Key | Offset Left |
Contact Mating Area Plating Thickness | .25µm, 9.84µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Socket Type | Memory Card |
DRAM Voltage | 3.3V |
Housing Material | High Temperature Plastic |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Soft Tray |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
DRAM Type | Small Outline (SO) |
Row-to-Row Spacing | 6.2mm, .244in |
Product Type | Socket |
Profile | High |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Sodimm Socket, 144Pos, Copper | Newark Electronics |
144 Position Dual Row Right Angle Surface Mount Socket Assembly | Future Electronics |
SOCKET IC, DIMM, SDRAM, 144WAY | element14 |
Conn SO DIMM Socket SKT 144 POS 0.8mm Solder RA SMD Tray | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 144Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Lead Spacing | 0.8mm |
Length | 69.9mm |
Orientation | Right Angle |
Pitch Spacing | 20.32mm |
Range | High |
Row Pitch | 6.2mm |
Where can I find additional details, specifications and documents for a 390322-1?
Additional datasheets, footprints and schematics for 390322-1 are listed on our Part Details page. You can also find images and similar parts to 390322-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390322-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390322-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390322-1 fall under?
The 390322-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 390322-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390322-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 390322-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 390322-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for 390322-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390322-1 often in real-time on the comparison pages.
What if I can't find stock of 390322-1?
You can fill out our help required form which you can use to request a quote for 390322-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.