Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 5559 Series |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
4,130
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
48,800
in stock
|
Buy Now | |
element14
from US$0.26
|
31,246
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
26,592
in stock
|
Buy Now | |
Farnell
from US$0.36
|
26,592
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
16,938
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
10,907
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
2,823
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
650
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
572
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,800
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now |
Product Range | Mini-Fit Jr. 5559 Series |
---|---|
Gender | Plug |
No. of Positions | 10Ways |
Pitch Spacing | 4.2mm |
For Use With | Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts |
SVHC | No SVHC |
RoHS Compliant | Yes |
MINI-FIT JR. PLUG 94V-2 | TTI Europe |
Connector Housing, Plug, 10Pos | Newark Electronics |
10KT NEW MINI FIT HOUSING 555910P | Heilind Electronics |
10 way dual row panel mount plug | RS |
Plug | Transfer Multisort Elektronik |
Female Housing 10-pole 2-row V-0 N | Schukat Electronic |
MINI-FIT JR. Series 4.2mm Pitch 10 Way 2 Row Male Straight PCB Housing 5559 | Molex Incorporated 39-01-2101 | RS Americas |
Conn Housing M 10 POS 4.2mm Crimp ST Panel Mount Bag | Avnet Abacus |
10P PLUG HOUS 2R W PANEL MOUNT | Rutronik |
Molex Housing, Plug, Poles - 10, Rows - 2 | Distrelec |
Where can I find additional details, specifications and documents for a 39-01-2101?
Additional datasheets, footprints and schematics for 39-01-2101 are listed on our Part Details page. You can also find images and similar parts to 39-01-2101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-01-2101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-01-2101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-01-2101 fall under?
The 39-01-2101 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 39-01-2101 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-01-2101 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-01-2101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 39-01-2101 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Heilind Electronics have stock available or on a lead time for 39-01-2101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-01-2101 often in real-time on the comparison pages.
What if I can't find stock of 39-01-2101?
You can fill out our help required form which you can use to request a quote for 39-01-2101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.