Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1681975 |
Prices starting from US$6.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.41
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.58
|
4,691
in stock
|
Buy Now | |
Newark Electronics
from US$10.49
|
2,358
in stock
|
Buy Now | |
Chip One Stop
from US$9.49
|
2,358
in stock
|
Buy Now | |
Distrelec
from US$7.63
|
2,333
in stock
|
Buy Now | |
TTI Europe
from US$9.15
|
2,280
in stock
|
Buy Now | |
Farnell
from US$12.69
|
1,890
in stock
|
Buy Now | |
TE Store
from US$13.20
|
93
in stock
|
Buy Now | |
element14
from US$14.20
|
92
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.22
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,800
in stock
|
Buy Now | |
Future Electronics
from US$9.89
|
-
|
Buy Now | |
Avnet America
from US$10.11
|
-
|
Buy Now | |
RS Americas
from US$13.54
|
-
|
Buy Now | |
Boersig
from US$6.61
|
-
|
Buy Now |
Ejector Location | None |
---|---|
Module Key Type | SDRAM |
Latch Material | Stainless Steel |
Latch Plating Material | Tin |
Number of Keys | 1 |
Number of Positions | 144 |
Number of Rows | 2 |
Module Orientation | Right Angle |
Number of Bays | 2 |
Center Key | Offset Left |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 9.84µin, .25µm |
Socket Type | Memory Card |
PCB Contact Termination Area Plating Material | Gold Flash |
Stack Height | .205in, 5.2mm |
DRAM Voltage | 3.3V |
Centerline (Pitch) | .8mm, .031in |
Housing Material | High Temperature Plastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Soft Tray |
Packaging Quantity | 20 |
Sealable | No |
DRAM Type | Small Outline (SO) |
Row-to-Row Spacing | 6.2mm, .244in |
Connector System | Cable-to-Board |
Product Type | Socket |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIMM Connectors SKT SDRAM 3.3MM 3.3V | Rapid Electronics |
Skt,sodimm,144P,sdram3.3V,std,ty-S |Amp Te Connectivity 390113-1 | Newark Electronics |
TE Connectivity SKT SODIMM 144P SDRAM3.3V STD TY-S Card | Distrelec |
144 POS SO DIMM SOCKET SMD AU | TTI Europe |
MEMORY AND SIM CARD CONNECTORS | Farnell |
SKT,SODIMM,144P,SDRAM3.3V,STD,TY-S DRAM Type: Small Outline (SO) Stack Height: .205 in Stack Height: 5.2 mm Module Orientation: Right Angle Number of Positions: 144 Small Outline (SO) .205" 5.2 mm Right Angle | Ddr3 So Dimm Socket | Part Number: 390113-1 | Internal Number: 390113-1 | Alias Number: 1681975 | .205" | TE Connectivity | TE Store |
SODIMM SOCKET, 144POS, 3.3V, SMT | element14 |
Conn SO DIMM Socket SKT 144 POS 0.8mm Solder RA SMD Tray | Avnet Abacus |
SDRAM 144 way 3.3V DIMM socket, standard | RS |
144 Position 3.3 DRAM V 0.8 mm Centerline Surface Mount DIMM Memory Socket | Future Electronics |
SOCKET, MEMORY, SDRAM, 3.3MM HT, 3.3V, 144 POSITION | TE Connectivity 390113-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 144Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Lead Spacing | 0.8mm |
Length | 69.9mm |
Orientation | Right Angle |
Pitch Spacing | 20.32mm |
Range | Standard |
Row Pitch | 6.2mm |
Where can I find additional details, specifications and documents for a 390113-1?
Additional datasheets, footprints and schematics for 390113-1 are listed on our Part Details page. You can also find images and similar parts to 390113-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390113-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390113-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390113-1 fall under?
The 390113-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 390113-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390113-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 390113-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 390113-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 390113-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390113-1 often in real-time on the comparison pages.
What if I can't find stock of 390113-1?
You can fill out our help required form which you can use to request a quote for 390113-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.