Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.59
|
9,904
in stock
|
Buy Now | |
Rapid Electronics
from US$6.86
|
9,904
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
9,904
in stock
|
Buy Now | |
Distrelec
from US$6.69
|
9,904
in stock
|
Buy Now | |
TE Store
from US$8.80
|
931
in stock
|
Buy Now | |
Avnet America
from US$6.55
|
-
|
Buy Now | |
RS Americas
from US$10.27
|
-
|
Buy Now | |
Boersig
from US$7.06
|
-
|
Buy Now | |
TTI Europe
from US$5.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Module Key Type | SGRAM |
---|---|
Latch Plating Material | Tin |
Latch Material | Stainless Steel |
Ejector Location | None |
Number of Bays | 2 |
Module Orientation | Right Angle |
Number of Keys | 1 |
Center Key | Offset Left |
Number of Rows | 2 |
Number of Positions | 144 |
Contact Base Material | Copper Alloy |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 9.84µin, .25µm |
PCB Contact Termination Area Plating Material | Gold |
Socket Type | Memory Card |
Stack Height | 5.6mm, .22in |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
Housing Material | High Temperature Plastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Soft Tray, Tray |
Packaging Quantity | 20 |
Row-to-Row Spacing | 6.2mm, .244in |
Profile | High |
Product Type | Socket |
DRAM Type | Small Outline (SO) |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
SGRAM Voltage | 3.3V |
SGRAM Type | 64 Bit |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Skt,sodimm,144P,sgram3.3V,high,ty-S |Amp Te Connectivity 390111-1 | Newark Electronics |
SKT SODIMM 144P SGRAM3.3V HIGH TY-S | Rapid Electronics |
TE Connectivity SKT SODIMM 144P SGRAM3.3V HIGH TY-S Card | Distrelec |
SKT,SODIMM,144P,SGRAM3.3V,HIGH,TY-S DRAM Type: Small Outline (SO) Stack Height: .22 in Stack Height: 5.6 mm Module Orientation: Right Angle Number of Positions: 144 Small Outline (SO) .22" 5.6 mm Right Angle | Ddr3 So Dimm Socket | Part Number: 390111-1 | Internal Number: 390111-1 | .22" | TE Connectivity | TE Store |
Conn SO DIMM Socket SKT 144 POS 0.8mm Solder RA SMD Tray | Avnet America |
SKT, SODIMM,144P, SGRAM3.3V, HIGH, TY-S, SO DIMM Sockets | TE Connectivity 390111-1 | RS Americas |
SKT,SODIMM,144P,SGRAM3.3V,HIGH | TTI Europe |
CONN, SODIMM SOCKET, 144CONTACTS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | IC Socket |
No. of Contacts | 144Contacts |
Contact Material | Copper |
Contact Plating | Gold over Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 390111-1?
Additional datasheets, footprints and schematics for 390111-1 are listed on our Part Details page. You can also find images and similar parts to 390111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390111-1 fall under?
The 390111-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 390111-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 390111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 390111-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 390111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390111-1 often in real-time on the comparison pages.
What if I can't find stock of 390111-1?
You can fill out our help required form which you can use to request a quote for 390111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.