Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Handle | With |
---|---|
Number of Positions | 6 |
Grid Size | 2x3 |
Contact Mating Area Plating Material | Gold |
Shunt Style | Open Top |
Shunt Type | Multiposition |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Current Rating (Max) | 2.5A |
Height | 13.97mm, .55in |
Insulation Resistance | 1000MΩ |
Termination Resistance | 15mΩ |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Polyester - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Packaging Quantity | 200 |
実装方法 | Box |
Packaging Method | Box |
Operating Temperature Range | -65 – 105°C |
Conn Shunt F 6 POS 5.08mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 390102-2?
Additional datasheets, footprints and schematics for 390102-2 are listed on our Part Details page. You can also find images and similar parts to 390102-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390102-2 fall under?
The 390102-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 390102-2 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390102-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 390102-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 390102-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 390102-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390102-2 often in real-time on the comparison pages.
What if I can't find stock of 390102-2?
You can fill out our help required form which you can use to request a quote for 390102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.