Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Pin Tip Plug Stackable x 2 |
Voltage Rating | 70V |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 139.7mm |
Lead Length - Imperial | 5.5" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 139.7mm |
Test Lead, 139.7Mm, 70V | Newark Electronics |
TEST LEAD, 139.7MM, 70V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3901?
Additional datasheets, footprints and schematics for 3901 are listed on our Part Details page. You can also find images and similar parts to 3901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3901 fall under?
The 3901 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 3901 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3901 you can contact the distributor directly for product support, shipping queries etc.
Is the 3901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3901 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Distrelec have stock available or on a lead time for 3901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3901 often in real-time on the comparison pages.
What if I can't find stock of 3901?
You can fill out our help required form which you can use to request a quote for 3901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.