Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Handle | Without |
---|---|
Number of Positions | 10 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .381µm, 15µin |
Contact Base Material | Phosphor Bronze |
Shunt Type | Dual Beam |
Height | 11.35mm, .446in |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Polyester - GF |
Housing Color | Yellow |
Packaging Quantity | 1500 |
実装方法 | Box |
Packaging Method | Box |
Where can I find additional details, specifications and documents for a 390088-6?
Additional datasheets, footprints and schematics for 390088-6 are listed on our Part Details page. You can also find images and similar parts to 390088-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390088-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390088-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390088-6 fall under?
The 390088-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 390088-6 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390088-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 390088-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 390088-6 have stock available?
There is no stock from authorised distributors for 390088-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390088-6 often in real-time on the comparison pages.
What if I can't find stock of 390088-6?
You can fill out our help required form which you can use to request a quote for 390088-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.