Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
158,851
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
158,851
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
158,851
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
158,851
in stock
|
Buy Now | |
Farnell
from US$0.46
|
127,100
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
16,500
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
8,213
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
5,752
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
1,850
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
1,730
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,725
in stock
|
Buy Now | |
element14
from US$0.48
|
1,580
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Shunt Type | Dual Beam |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Shunt Style | Open Top |
Contact Base Material | Phosphor Bronze |
Height | 6.27mm, .247in |
Termination Resistance | 20mΩ |
Insulation Resistance | 10000MΩ |
Housing Material | Polyester - GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1500 |
Operating Temperature Range | -65 – 105°C |
Black Hsg With 30Au Contact Rohs Compliant: Yes |Amp Te Connectivity 390088-1 | Newark Electronics |
Headers&Wire Housings DUAL BEAM SHUNT | Rapid Electronics |
TE Connectivity - AMP BLACK HSG WITH 30AU CONTACT | Distrelec |
JUMPERS BUSBAR ACCESSORIES CONNECTORS | Farnell |
SHUNT BLACK 30AU OPEN TOP ULV0 | TTI Europe |
Dual Beam 2 Position 2.54 mm Centerline Open Top Post Shunt | Future Electronics |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet America |
Dual Beam Shunt, Open Top, 10000MOhm, Polyester GF, Black, AMP MR Series | TE Connectivity 390088-1 | RS Americas |
SHUNT, 2POS, 2.54MM | element14 |
Shunt 2 way 2.54mm Black AmpModu | RS |
Headers & Wire Housings DUAL BEAM SHUNT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | 0.100" Pitch Headers |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 390088-1?
Additional datasheets, footprints and schematics for 390088-1 are listed on our Part Details page. You can also find images and similar parts to 390088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390088-1 fall under?
The 390088-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 390088-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 390088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 390088-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 390088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390088-1 often in real-time on the comparison pages.
What if I can't find stock of 390088-1?
You can fill out our help required form which you can use to request a quote for 390088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.