Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 5557 Series |
RoHS: | Unknown |
Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.16 |
56,353
|
Buy Now |
![]() |
Farnell | US$0.43 |
364,129
|
Buy Now |
![]() |
Avnet Abacus | - |
345,000
|
Buy Now |
![]() |
element14 | US$0.39 |
286,335
|
Buy Now |
![]() |
Newark Electronics | US$0.37 |
232,563
|
Buy Now |
![]() |
TTI Europe | US$0.26 |
115,000
|
Buy Now |
![]() |
Heilind Electronics | US$0.14 |
107,526
|
Buy Now |
![]() |
Chip One Stop | US$0.17 |
47,610
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.30 |
35,360
|
Buy Now |
![]() |
Compona | - |
34,880
|
Buy Now |
![]() |
RS Americas | US$0.22 |
31,255
|
Buy Now |
![]() |
Power and Signal Group | US$0.12 |
30,000
|
Buy Now |
![]() |
Distrelec | US$0.29 |
19,228
|
Buy Now |
![]() |
Heilind Electronics Asia | US$0.14 |
17,921
|
Buy Now |
![]() |
ErriBi | - |
7,329
|
Buy Now |
![]() |
Schukat Electronic | US$0.09 |
5,525
|
Buy Now |
![]() |
Rutronik | US$0.05 |
932
|
Buy Now |
![]() |
Rapid Electronics | US$0.34 |
800
|
Buy Now |
![]() |
Carlton-Bates | - |
790
|
Buy Now |
![]() |
Avnet America | - |
-
|
Buy Now |
![]() |
Demsay | - |
-
|
Buy Now |
Product Range | Mini-Fit Jr. 5557 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 4.2mm |
For Use With | Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Contact Resistance | 10mohm |
Current Rating | 8A |
Dielectric Strength | 1500V/m |
Flammability Rating | UL94V-2 |
Material | Clear nylon |
No. of Rows | 2Rows |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Plug & Socket Housing, Receptacle, 4 Position, 4.2Mm | Newark Electronics |
MINI-FIT JR. RECEPT 94V-2 04CT | TTI Europe |
NEW MINI FIT CONN REC HSG | Heilind Electronics |
4 way dual row receptacle | RS |
Plug | Transfer Multisort Elektronik |
Socket Housing 4 Circuit Dual Row Crimp Natural Mini-Fit Jr 5557 Series | Molex Incorporated 39-01-2040 | RS Americas |
Mini-Fit Jr.â„¢ Receptacle Housing, Dual Row, 4 Circuits, UL 94V-2, Natural | Power and Signal Group |
Molex Housing, Receptacle, Poles - 4, Rows - 2 | Distrelec |
04P RECEPT 2R W LOCK NO STR USE | Rutronik |
Molex 39-01-2040 4 Way Mini-fit Free Receptacle | Rapid Electronics |
Receptacle Socket Housing 4P | Carlton-Bates |
Conn Housing RCP 4 POS 4.2mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 39-01-2040?
Additional datasheets, footprints and schematics for 39-01-2040 are listed on our Part Details page. You can also find images and similar parts to 39-01-2040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-01-2040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-01-2040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-01-2040 fall under?
The 39-01-2040 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 39-01-2040 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-01-2040 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-01-2040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-01-2040 have stock available?
Authorised distributors including Farnell, Avnet Abacus, element14, Newark Electronics and TTI Europe have stock available or on a lead time for 39-01-2040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-01-2040 often in real-time on the comparison pages.
What if I can't find stock of 39-01-2040?
You can fill out our help required form which you can use to request a quote for 39-01-2040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.