Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 5556 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
400
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
6,361
in stock
|
Buy Now | |
element14
from US$0.11
|
3,838
in stock
|
Buy Now | |
Farnell
from US$0.13
|
3,838
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
845
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
743
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
508
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
152
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini-Fit Jr. 5556 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Mini-Fit Jr. 5557 Mini-Fit TPA 30067 & Mini-Fit BMI 42474 Series Rcpt Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Molex Mini-Fit Female Crimp Terminal Tin (Sn) over Phosphor Bronze 16 AWG Bag | Distrelec |
CONTACT, SOCKET, 16AWG, CRIMP | element14 |
Contact, Socket, 16Awg, Crimp Rohs Compliant: Yes |Molex 39-00-0218 | Newark Electronics |
Contact | Transfer Multisort Elektronik |
MINIFIT TERM CRP FEM LSE BZ TI | Heilind Electronics |
Crimp term,16AWG,CuSn,post-tin,bag | RS |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Crimp term,16AWG, CuSn, post-tin, bag | Molex Incorporated 39-00-0218 | RS Americas |
MINI FIT FEMALE CRIMP TERMINAL | TTI Europe |
Where can I find additional details, specifications and documents for a 39-00-0218?
Additional datasheets, footprints and schematics for 39-00-0218 are listed on our Part Details page. You can also find images and similar parts to 39-00-0218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-00-0218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-00-0218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-00-0218 fall under?
The 39-00-0218 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 39-00-0218 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-00-0218 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-00-0218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-00-0218 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 39-00-0218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-00-0218 often in real-time on the comparison pages.
What if I can't find stock of 39-00-0218?
You can fill out our help required form which you can use to request a quote for 39-00-0218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.