Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 5556 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,512
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
11,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,666
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
2,666
in stock
|
Buy Now | |
element14
from US$0.32
|
1,512
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini-Fit Jr. 5556 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex Mini-Fit Jr. 5557 Series Receptacle Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
MINIFIT TERM CRP FEM LSE BS 5 AU 22-28 | Heilind Electronics |
Minifit Term Crp Fem Lse Bs 50Au 22-28 Rohs Compliant: Yes |Molex 39-00-0140 | Newark Electronics |
CONTACT, SOCKET, 28-22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, for Mini-Fit, Jr., 28-22 AWG, 0.035-0.071, Gold Over Brass, Female | Molex Incorporated 39-00-0140 | RS Americas |
Where can I find additional details, specifications and documents for a 39-00-0140?
Additional datasheets, footprints and schematics for 39-00-0140 are listed on our Part Details page. You can also find images and similar parts to 39-00-0140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-00-0140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-00-0140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-00-0140 fall under?
The 39-00-0140 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 39-00-0140 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-00-0140 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-00-0140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-00-0140 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 39-00-0140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-00-0140 often in real-time on the comparison pages.
What if I can't find stock of 39-00-0140?
You can fill out our help required form which you can use to request a quote for 39-00-0140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.