Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 5558 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
3,511
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
10,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,839
in stock
|
Buy Now | |
element14
from US$0.10
|
3,511
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
2,167
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
505
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini-Fit Jr. 5558 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Mini-Fit Jr. 5559 Mini-Fit TPA 30068 & Mini-Fit BMI 42475 Series Plug Housings |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
MINI-FIT 5558 Series Number PCB Conn Contact Male Crimp Tin Plating 18 to 24 AWG | Molex Incorporated 39-00-0127 | RS Americas |
Minifit Term Crp Male L Bz Tin 18-24 Rohs Compliant: Yes |Molex 39-00-0127 | Newark Electronics |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
MINIFIT TERM CRP MALE L BZ TIN | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
TERM CRP MALE L BZ SN 18-24 | TTI Europe |
Where can I find additional details, specifications and documents for a 39-00-0127?
Additional datasheets, footprints and schematics for 39-00-0127 are listed on our Part Details page. You can also find images and similar parts to 39-00-0127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-00-0127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-00-0127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-00-0127 fall under?
The 39-00-0127 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 39-00-0127 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-00-0127 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-00-0127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-00-0127 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 39-00-0127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-00-0127 often in real-time on the comparison pages.
What if I can't find stock of 39-00-0127?
You can fill out our help required form which you can use to request a quote for 39-00-0127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.