Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 5556 Series |
RoHS: | Unknown |
Prices starting from US$0.0107
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0450
|
173,155
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0220
|
7,418,379
in stock
|
Buy Now | |
TTI Europe
from US$0.0255
|
5,272,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
2,384,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0220
|
1,236,396
in stock
|
Buy Now | |
element14
from US$0.0396
|
506,914
in stock
|
Buy Now | |
Rutronik
from US$0.0113
|
443,970
in stock
|
Buy Now | |
Farnell
from US$0.0187
|
239,152
in stock
|
Buy Now | |
RS Americas
from US$0.0180
|
93,720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0148
|
68,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0260
|
31,553
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0142
|
3,900
in stock
|
Buy Now | |
Electro Enterprises
from US$0.0270
|
2,666
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
23
in stock
|
Buy Now | |
Carlton-Bates
from US$0.0300
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,972,000
in stock
|
Buy Now | |
Compona
-
|
116,000
in stock
|
Buy Now | |
Avnet America
from US$0.0245
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | Mini-Fit Jr. 5556 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Mini-Fit Jr. 5557 Mini-Fit TPA 30067 & Mini-Fit BMI 42474 Series Rcpt Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 9A |
MINIFIT TERM CRP FEM CHN BS TIN 18-24 5556T | Heilind Electronics |
REELED TERMINALS | TTI Europe |
Minifit Term Crp Fem Bs Tin 18-24 5556T Rohs Compliant: Yes |Molex 39-00-0038 | Newark Electronics |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Mini-Fit Crimp Term AWG 18-24 | Rutronik |
Crimp term,female,18-24AWG,tin,reel | RS |
.165 Pitch Mini-Fit Crimp Terminal Female 18-24awg reel | Molex Incorporated 39-00-0038 | RS Americas |
Contact | Transfer Multisort Elektronik |
Term Crp Fem AWG18-24 Taped | Schukat Electronic |
Molex Crimp Terminal, Female, Tin, 9A, 18 ... 24AWG | Distrelec |
Crimp Socket Contact Brass 16 AWG - 16 AWG | Carlton-Bates |
Contact Socket Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 39-00-0038?
Additional datasheets, footprints and schematics for 39-00-0038 are listed on our Part Details page. You can also find images and similar parts to 39-00-0038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 39-00-0038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 39-00-0038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 39-00-0038 fall under?
The 39-00-0038 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 39-00-0038 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 39-00-0038 you can contact the distributor directly for product support, shipping queries etc.
Is the 39-00-0038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 39-00-0038 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 39-00-0038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 39-00-0038 often in real-time on the comparison pages.
What if I can't find stock of 39-00-0038?
You can fill out our help required form which you can use to request a quote for 39-00-0038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.