Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gasket Material | Polyester Film Covered Ferrite |
Length | 120mm |
Width | 120mm |
Depth | 0.13mm |
Attenuation | - |
Ferrite Sheet, Pet Film, 120Mm X 120Mm | Newark Electronics |
FERRITE SHEET, PET FILM, 120MMX120MM | element14 |
Where can I find additional details, specifications and documents for a 38M2010AA1212?
Additional datasheets, footprints and schematics for 38M2010AA1212 are listed on our Part Details page. You can also find images and similar parts to 38M2010AA1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38M2010AA1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38M2010AA1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38M2010AA1212 fall under?
The 38M2010AA1212 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 38M2010AA1212 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38M2010AA1212 you can contact the distributor directly for product support, shipping queries etc.
Is the 38M2010AA1212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38M2010AA1212 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 38M2010AA1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38M2010AA1212 often in real-time on the comparison pages.
What if I can't find stock of 38M2010AA1212?
You can fill out our help required form which you can use to request a quote for 38M2010AA1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.