Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Audio Video Connector A | XLR Receptacle |
---|---|
Audio Video Connector B | XLR Receptacle |
Convert From | 3 Position Female XLR |
Convert From Gender | Jack |
Convert To Gender | Receptacle |
RoHS Compliant | Yes |
Adapter, Xlr Receptacle To Xlr Receptacle | Newark Electronics |
Connector ADAPTER 3P-3P F-F IN-LINE | Switchcraft 389X | RS Americas |
XLR Connectors XLR F-F BARREL | Sager |
Where can I find additional details, specifications and documents for a 389X?
Additional datasheets, footprints and schematics for 389X are listed on our Part Details page. You can also find images and similar parts to 389X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 389X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 389X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 389X fall under?
The 389X is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Adapters > XLR Adapters.
Can I view similar or alternative parts?
You can view similar parts to 389X when available in the XLR Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 389X you can contact the distributor directly for product support, shipping queries etc.
Is the 389X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 389X have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 389X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 389X often in real-time on the comparison pages.
What if I can't find stock of 389X?
You can fill out our help required form which you can use to request a quote for 389X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.