Status: | Unknown |
---|---|
Series: | BiCut Series |
RoHS: | Unknown |
Prices starting from US$42.58
Cutter Type | Heavy Duty |
---|---|
Overall Length | 200mm |
Cut Type | Diagonal |
Cutting Capacity Max | 21mm |
Cutting Edge Hardness | - |
Product Range | BiCut Series |
SVHC | No SVHC (27-Jun-2018) |
For extremely hard and stronger materials, a high-performance side cutter is made of a patented joint construction from the power side cutter. This function is suitable not only for cutting extremely hard materials, but also for users who perform normal cutting work over a longer period of time. Due to the double cutting force, 50% less hand force must be applied accordingly. This enables more muscle- and tendon-friendly work. The risk of getting too tight or slipping due to excessive force is significantly reduced. In addition, the back of the grip is designed extra wide and the integrated hard and soft zones at the handles are optimally adapted to the ergonomics of the human hand. The high-performance cutter is manufactured according to the international standard IEC 60900 and is thus approved for working in the range of live parts up to 1,000 V AC.This text is machine translated. | Conrad |
Pliers | Transfer Multisort Elektronik |
Cutter, Diagonal, 200Mm | Newark Electronics |
CUTTER, DIAGONAL, 200MM | element14 |
Where can I find additional details, specifications and documents for a 38984?
Additional datasheets, footprints and schematics for 38984 are listed on our Part Details page. You can also find images and similar parts to 38984 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38984 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38984 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38984 fall under?
The 38984 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 38984 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38984 you can contact the distributor directly for product support, shipping queries etc.
Is the 38984 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38984 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 38984.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38984 often in real-time on the comparison pages.
What if I can't find stock of 38984?
You can fill out our help required form which you can use to request a quote for 38984 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.