Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 80Conductor |
Wire Gauge | 30AWG |
Reel Length (Imperial) | 275ft |
Reel Length (Metric) | 83.82m |
Jacket Color | Black |
RoHS Compliant | Yes |
Multiconductor Cable, 80C, 30AWG, 7x38, TC, PVC ins, Black PVC jkt, AWM | 3M 3896/80 | RS Americas |
RIBBON CABLE, RND/FLAT, 80WAY, 84M | element14 |
Round-To-Flat Cable, 80Cond, 275Ft 30Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 3896/80?
Additional datasheets, footprints and schematics for 3896/80 are listed on our Part Details page. You can also find images and similar parts to 3896/80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3896/80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3896/80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3896/80 fall under?
The 3896/80 is listed under Cable, Wire & Cable Assemblies > Ribbon Cable / Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 3896/80 when available in the Ribbon Cable / Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3896/80 you can contact the distributor directly for product support, shipping queries etc.
Is the 3896/80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3896/80 have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for 3896/80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3896/80 often in real-time on the comparison pages.
What if I can't find stock of 3896/80?
You can fill out our help required form which you can use to request a quote for 3896/80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.