Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.48
|
42,421
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
42,421
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
42,421
in stock
|
Buy Now | |
TTI Europe
from US$2.76
|
7,146
in stock
|
Buy Now | |
TE Store
from US$1.25
|
6,756
in stock
|
Buy Now | |
Farnell
from US$2.19
|
3,671
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
2,382
in stock
|
Buy Now | |
element14
from US$1.34
|
2,382
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now |
Contact Size | 16 |
---|---|
Contact Current Rating (Max) | 13A |
Termination Method to Wire & Cable | Crimp |
Circular MIL Spec Contacts M39029/57-358 | Rapid Electronics |
TE Connectivity CONT SOC ASSY Connector Accessory | Distrelec |
SKT CONTACT CRIMP SIZE 16 | TTI Europe |
CONT SOC ASSY Contact Size: Size 16 Wire Size: 20 – 16 AWG Wire Size: .5 – 1.5 mm² Termination Method to Wire & Cable: Crimp Contact Current Rating (Max): 13 A Size 16 20 – 16 AWG .5 – 1.5 mm² Crimp | Connector Contact | Part Number: 38946-16L | Internal Number: 38946-16L | TE Connectivity | TE Store |
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP | Farnell |
M39029/57-358 Rohs Compliant: Yes |Deutsch Te Connectivity 38946-16L | Newark Electronics |
M39029/57-358 | element14 |
PIN Contact Size 16 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 38946-16L?
Additional datasheets, footprints and schematics for 38946-16L are listed on our Part Details page. You can also find images and similar parts to 38946-16L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38946-16L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38946-16L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38946-16L fall under?
The 38946-16L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38946-16L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38946-16L you can contact the distributor directly for product support, shipping queries etc.
Is the 38946-16L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38946-16L have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and TE Store have stock available or on a lead time for 38946-16L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38946-16L often in real-time on the comparison pages.
What if I can't find stock of 38946-16L?
You can fill out our help required form which you can use to request a quote for 38946-16L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.