Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.66
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 12 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 23A |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
DE 389999 CONTACT 12 SOCKET SHORT 57-359 | Heilind Electronics Asia |
24308 38999 Ii 55302 Skt |Deutsch Te Connectivity 38946-12 | Newark Electronics |
Socket Contact Size 12 Crimp Straight Cable Mount | Avnet America |
Deutsch Cont Soc Assy | TE Connectivity DEUTSCH 38946-12 | RS Americas |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 12 Wire Size: 14 – 12 AWG Socket Gold Size 12 | Connector Contact | Part Number: 38946-12 | Internal Number: 38946-12 | 14 – 12 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 38946-12?
Additional datasheets, footprints and schematics for 38946-12 are listed on our Part Details page. You can also find images and similar parts to 38946-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38946-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38946-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38946-12 fall under?
The 38946-12 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38946-12 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38946-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 38946-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38946-12 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 38946-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38946-12 often in real-time on the comparison pages.
What if I can't find stock of 38946-12?
You can fill out our help required form which you can use to request a quote for 38946-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.