Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Audio Video Connector A | XLR Plug |
---|---|
Audio Video Connector B | Stereo Plug - 6.35mm |
Connector Type | Audio / Video |
Convert From | Audio Connector Plug |
Convert From Gender | Plug |
RoHS Compliant | Yes |
Adapter, Xlr Plug To Stereo Plug | Newark Electronics |
ADAPTER RoHS | Switchcraft 387AX | RS Americas |
XLR Connectors XLR M TO 3C PHONE M | Sager |
Where can I find additional details, specifications and documents for a 387AX?
Additional datasheets, footprints and schematics for 387AX are listed on our Part Details page. You can also find images and similar parts to 387AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 387AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 387AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 387AX fall under?
The 387AX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Adapters > XLR Adapters.
Can I view similar or alternative parts?
You can view similar parts to 387AX when available in the XLR Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 387AX you can contact the distributor directly for product support, shipping queries etc.
Is the 387AX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 387AX have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 387AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 387AX often in real-time on the comparison pages.
What if I can't find stock of 387AX?
You can fill out our help required form which you can use to request a quote for 387AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.