Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
601
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
856
in stock
|
Buy Now | |
element14
from US$2.48
|
601
in stock
|
Buy Now | |
Chip One Stop
from US$3.68
|
75
in stock
|
Buy Now | |
Distrelec
from US$3.98
|
75
in stock
|
Buy Now | |
Rutronik
from US$2.67
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Cb Bts Std 2 Asy Rohs Compliant: Yes |Molex 38760-0302 | Newark Electronics |
TERMINAL BLOCK, BARRIER, 2WAYS, 14AWG | element14 |
Molex CB BTS STD 2 ASY | Distrelec |
02P BTS ASSEMBLY 2ROW 9,53MM | Rutronik |
Conn Barrier Strip 4 POS 9.53mm Screw Panel Mount | Avnet America |
DOUBLE ROW 7600 series .375 CB BTS STD 2 ASY | Molex Woodhead/Brad 38760-0302 | RS Americas |
Where can I find additional details, specifications and documents for a 38760-0302?
Additional datasheets, footprints and schematics for 38760-0302 are listed on our Part Details page. You can also find images and similar parts to 38760-0302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38760-0302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38760-0302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38760-0302 fall under?
The 38760-0302 is listed under Connectors > Terminal Blocks & Accessories > Barrier Panel Mount Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 38760-0302 when available in the Barrier Panel Mount Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38760-0302 you can contact the distributor directly for product support, shipping queries etc.
Is the 38760-0302 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 38760-0302 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 38760-0302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38760-0302 often in real-time on the comparison pages.
What if I can't find stock of 38760-0302?
You can fill out our help required form which you can use to request a quote for 38760-0302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.