Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
12,632
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
12,632
in stock
|
Buy Now | |
element14
from US$0.65
|
12,632
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
867
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
118
in stock
|
Buy Now | |
Relay Specialties
from US$0.56
|
18
in stock
|
Buy Now | |
Carlton-Bates
from US$0.60
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange / SX6s |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 7000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.04A |
External Diameter | 7.37mm |
External Length / Height | 16mm |
LED / Lamp Size | T-1 3/4 |
Operating Current DC | 0.04A |
Operating life Time | 10000h |
Power Rating | 1.12W |
Supply Voltage V DC | 28V |
Total Light Output | 3.8lm |
Voltage Rating VAC | 28V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 25000h |
Product Range | - |
Current Rating | 40mA |
Lead Style | Midget Flange |
Length | 16mm |
Switch Access Push Button Switch Incandescent Lamp | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 7000h |
Product Range | - |
Current Rating | 40mA |
Length | 16mm |
Light Source | Incandescent |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 7000h |
Product Range | - |
Lead Style | Midget Flange |
Length | 16.1mm |
Power Rating | 1.12W |
Lamp, Incandescent, Midget Flange, 28V, 1.12W | Newark Electronics |
LAMP, INCANDESCENT, MIDGET FLANGE, 28V, 1.12W | element14 |
CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties |
Lamp, Miniature Incandescent | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | IR LED |
---|---|
For Use With | MCU & Sensor Evaluation & Development Boards |
Features | 20 Deg Beamwidth, 940nm Wavelength, Used in IR Night Vision Cameras & Remote Controls |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.34 |
Average Bulb Life | 7000h |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 387?
Additional datasheets, footprints and schematics for 387 are listed on our Part Details page. You can also find images and similar parts to 387 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 387 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 387 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 387 fall under?
The 387 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 387 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 387 you can contact the distributor directly for product support, shipping queries etc.
Is the 387 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 387 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 387.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 387 often in real-time on the comparison pages.
What if I can't find stock of 387?
You can fill out our help required form which you can use to request a quote for 387 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.