Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Audio Video Connector A | XLR Receptacle |
---|---|
Audio Video Connector B | Stereo Plug - 6.35mm |
Connector Type | Audio / Video |
Convert From | Audio Connector Jack |
Convert From Gender | Jack |
RoHS Compliant | Yes |
Adapter, Xlr Receptacle To Stereo Plug | Newark Electronics |
A3F TO 3 COND PHONE | Switchcraft 386AX | RS Americas |
XLR Connectors A3F TO 3 COND PHONE | Sager |
Where can I find additional details, specifications and documents for a 386AX?
Additional datasheets, footprints and schematics for 386AX are listed on our Part Details page. You can also find images and similar parts to 386AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 386AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 386AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 386AX fall under?
The 386AX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Adapters > XLR Adapters.
Can I view similar or alternative parts?
You can view similar parts to 386AX when available in the XLR Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 386AX you can contact the distributor directly for product support, shipping queries etc.
Is the 386AX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 386AX have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 386AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 386AX often in real-time on the comparison pages.
What if I can't find stock of 386AX?
You can fill out our help required form which you can use to request a quote for 386AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.