Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
551
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
551
in stock
|
Buy Now | |
element14
from US$0.90
|
551
in stock
|
Buy Now | |
CoreStaff
from US$0.46
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
359
in stock
|
Buy Now | |
Powell Electronics
from US$0.89
|
200
in stock
|
Buy Now | |
RS Americas
from US$377.38
|
-
|
Buy Now | |
Carlton-Bates
from US$0.97
|
-
|
Buy Now | |
Relay Specialties
from US$0.87
|
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Groove / S5.7s |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 15000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.08A |
External Diameter | 5.85mm |
External Length / Height | 15.9mm |
LED / Lamp Size | T-1 3/4 |
Operating Current DC | 0.08A |
Operating life Time | 15000h |
Power Rating | 1.12W |
Supply Voltage V DC | 14V |
Total Light Output | 3.8lm |
Voltage Rating | 14V |
Voltage Rating VAC | 14V |
Lamp, Incandescent, Midget Groove, 14V, 1.12W | Newark Electronics |
LAMP, MID.GROOVE, T1.3/4, 14V, 1.12W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Source | Incandescent |
---|---|
Lamp Base Type | Midget Groove / S5.7s |
Input Power | - |
Input Voltage | 14V |
Product Range | - |
Miniature Lamp, 1.12W, 14V, T-1 3/4, Midget Grooved Base, 0.23 in., 40000 hrs | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Groove |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 15000h |
Product Range | - |
CML T-1 3/4 MIDGET GROOVE BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR43 |
Battery Technology | Silver Oxide |
Battery Capacity | 130mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.6mm |
External Height | 4.2mm |
External Width | - |
External Depth | - |
Weight | 1.65g |
Battery IEC Code | SR1142W |
Battery NEDA Code | 1132SO 1133SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 11.6mm |
External Length / Height | 4.2mm |
Output Voltage | 1.55V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 6.35mm |
---|---|
Blade Length | 150mm |
Overall Length | 268mm |
Blade Diameter | 6.35mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Size | 1/4" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Groove |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 15000h |
Current Rating | 80mA |
Lead Style | Midget Groove, S4S/8 |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 386?
Additional datasheets, footprints and schematics for 386 are listed on our Part Details page. You can also find images and similar parts to 386 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 386 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 386 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 386 fall under?
The 386 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 386 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 386 you can contact the distributor directly for product support, shipping queries etc.
Is the 386 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 386 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for 386.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 386 often in real-time on the comparison pages.
What if I can't find stock of 386?
You can fill out our help required form which you can use to request a quote for 386 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.