385-10PK Lamps & Tubes by Multicomp

LAMP HALOGEN MIDGET FLANGE 28V 1.12W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.46

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$3.46
-
Buy Now

Specifications

Supply Voltage 28VDC
Lamp Base Type Midget Flange
Bulb Size T-1 3/4 (5mm)
MSCP 0.15
Average Bulb Life 10000h
Product Range -
Forward Current If 0.04A
Forward Voltage 28V
Length 16mm

Alternative Descriptions

Lamp, Halogen, Midget Flange, 28V, 1.12W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 385-10PK?

Additional datasheets, footprints and schematics for 385-10PK are listed on our Part Details page. You can also find images and similar parts to 385-10PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 385-10PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 385-10PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 385-10PK fall under?

The 385-10PK is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 385-10PK when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 385-10PK you can contact the distributor directly for product support, shipping queries etc.

Is the 385-10PK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 385-10PK have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 385-10PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 385-10PK often in real-time on the comparison pages.

What if I can't find stock of 385-10PK?

You can fill out our help required form which you can use to request a quote for 385-10PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay