Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
654
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
654
in stock
|
Buy Now | |
element14
from US$0.88
|
654
in stock
|
Buy Now | |
Electro Enterprises
from US$0.52
|
100
in stock
|
Buy Now | |
Relay Specialties
from US$0.77
|
30
in stock
|
Buy Now | |
Avnet America
from US$11.36
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.15 |
Average Bulb Life | 10000h |
Product Range | - |
Lamp, Midget Flange, T-1 3/4, 28V | Newark Electronics |
LAMP, MIDGET FLANGE, T-1 3/4, 28V | element14 |
T-1 3/4 INCND FLANGE BASE LAMP | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Vice Head |
---|---|
For Use With | - |
Product Range | - |
Jaw Width | 12.7mm |
Vice Type | Bench |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 6.35mm |
---|---|
Blade Length | 120mm |
Overall Length | 238mm |
Blade Diameter | 6.35mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Size | 1/4" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clear Polycarbonate Snap-on Bottom Cover | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.15 |
Average Bulb Life | 10000h |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 385?
Additional datasheets, footprints and schematics for 385 are listed on our Part Details page. You can also find images and similar parts to 385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 385 fall under?
The 385 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 385 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 385 you can contact the distributor directly for product support, shipping queries etc.
Is the 385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 385 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and Relay Specialties have stock available or on a lead time for 385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 385 often in real-time on the comparison pages.
What if I can't find stock of 385?
You can fill out our help required form which you can use to request a quote for 385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.