Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
TE Store
from US$1.33
|
6,805
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
800
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Layout | Staggered Type A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Length | 32mm, 1.2598in |
Connector Width | .173in, 4.4mm |
Accepts Flex Cable Thickness | .3mm, .012in |
コネクタの高さ | 5.6mm |
Connector Height | 5.6mm, .22in |
Operating Voltage | 125VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Nylon GF |
Housing Color | Natural |
Circuit Identification Feature | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 800 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Insertion Force Type | Non-ZIF |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Connector System | Flex-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
1MM FFC SMT V ASSY 30P EMBOSS Connector System: Flex-to-Board Number of Positions: 30 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 30 .039" 1 mm | Fpc Connector | Part Number: 3-84982-0 | Internal Number: 3-84982-0 | .039" | TE Connectivity | TE Store |
Ffc&fpc Connectors 1Mm Ffc Smt V Assy 30P Emboss |Amp Te Connectivity 3-84982-0 | Newark Electronics |
FFC&FPC Connectors 1MM FFC SMT V ASSY 30P EMBOSS | Rapid Electronics |
TE Connectivity - AMP FPC Con 1MM FFC SMT V ASSY 30P EMBOSS | Distrelec |
FFC-FPC PC BOARD CONNECTORS | Farnell |
Conn FPC Connector SKT 30 POS 2mm Solder ST SMD T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Vertical |
Where can I find additional details, specifications and documents for a 3-84982-0?
Additional datasheets, footprints and schematics for 3-84982-0 are listed on our Part Details page. You can also find images and similar parts to 3-84982-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-84982-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-84982-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-84982-0 fall under?
The 3-84982-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-84982-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-84982-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-84982-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-84982-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-84982-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-84982-0 often in real-time on the comparison pages.
What if I can't find stock of 3-84982-0?
You can fill out our help required form which you can use to request a quote for 3-84982-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.