Status: | Unknown |
---|---|
Series: | Z Series |
RoHS: | Unknown |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | Terminal rail components |
Length | 2m |
Height | 7.5mm |
Width | 35mm |
Rail Material | Steel |
Fixing Centers | - |
Product Range | Z Series |
DIN MOUNTING RAIL, 35MM, STEEL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Banana Jack To Pin Jack, 5A | Newark Electronics |
SPLICE, PIN TIP PLUG/BANANA (BLACK) | Pomona Electronics 3834-0 | RS Americas |
@SPLICE, PIN TIP PLUG/BANANA (BLACK) 5 PC MIN | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 38340?
Additional datasheets, footprints and schematics for 38340 are listed on our Part Details page. You can also find images and similar parts to 38340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38340 fall under?
The 38340 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 38340 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38340 you can contact the distributor directly for product support, shipping queries etc.
Is the 38340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38340 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Jameco Electronics, element14 and Farnell have stock available or on a lead time for 38340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38340 often in real-time on the comparison pages.
What if I can't find stock of 38340?
You can fill out our help required form which you can use to request a quote for 38340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.