Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 330007-001 |
Adhesive Pre-Coat | No |
---|---|
Sealant | Yes |
Material | Polyolefin |
Material Systems Code | 10 |
Shrink Ratio | 3:1 |
Color | Black |
Recovered Inside Diameter (Max) | 9.9mm, .39in |
Expanded Inside Diameter (Min) | .16in, 4.06mm |
Length | 1.32in, 34mm |
Wall Thickness | Thin |
Recovered Wall Thickness (Nominal) | 2.03mm, .08in |
Marking Color | White |
Marked | Yes |
Government Qualified | No |
Cable Accessories End Cap Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps SSC-1/239 | Sager |
Where can I find additional details, specifications and documents for a 383008-1?
Additional datasheets, footprints and schematics for 383008-1 are listed on our Part Details page. You can also find images and similar parts to 383008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 383008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 383008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 383008-1 fall under?
The 383008-1 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 383008-1 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 383008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 383008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 383008-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 383008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 383008-1 often in real-time on the comparison pages.
What if I can't find stock of 383008-1?
You can fill out our help required form which you can use to request a quote for 383008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.