Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.37
|
No stock
|
Buy Now | |
TTI Europe
from US$16.81
|
1,985
in stock
|
Buy Now | |
WireMasters
from US$6.39
|
665
in stock
|
Buy Now | |
Newark Electronics
from US$18.73
|
665
in stock
|
Buy Now | |
element14
from US$22.02
|
665
in stock
|
Buy Now | |
Farnell
from US$17.17
|
665
in stock
|
Buy Now | |
Electro Enterprises
from US$13.53
|
393
in stock
|
Buy Now | |
Rapid Electronics
from US$22.17
|
352
in stock
|
Buy Now | |
TE Store
from US$27.65
|
78
in stock
|
Buy Now | |
RS Americas
from US$21.79
|
19
in stock
|
Buy Now | |
Avnet America
from US$15.17
|
-
|
Buy Now |
Boot Configuration | Y Transition |
---|---|
I.D. Supplied - Imperial | 0.52" |
I.D. Supplied - Metric | 13.2mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.94" |
Total Length - Metric | 23.9mm |
I.D. Recovered Max - Imperial | 0.24" |
I.D. Recovered Max - Metric | 6.1mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 1.52mm |
382A012-25-0 | TTI Europe |
Moulded Part | WireMasters |
Heatshrink Boot, Y Transition, Black | Newark Electronics |
HEATSHRINK BOOT, Y TRANSITION, BLACK | element14 |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
382A012-25-0 Molded Part Shape: Y Shape Number of Branches & Legs: 3 Material Code: 25 Material Systems Code: 25 Adhesive Requirement: Adhesive Purchased Separately Y Shape 3 25 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 382A012-25-0 | Internal Number: 820192-000 | Alias Number: 4-1196394-8 | TE Connectivity | TE Store |
Transition, Y, 2 Legs, Molded, Size 12, With Unicure Pre-Coated Epoxy Adhesive | TE Connectivity 382A012-25-0 | RS Americas |
2way Y shaped moulded part,12mm dia | RS |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 382A012-25-0?
Additional datasheets, footprints and schematics for 382A012-25-0 are listed on our Part Details page. You can also find images and similar parts to 382A012-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382A012-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382A012-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382A012-25-0 fall under?
The 382A012-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 382A012-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382A012-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 382A012-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382A012-25-0 have stock available?
Authorised distributors including TTI Europe, WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for 382A012-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382A012-25-0 often in real-time on the comparison pages.
What if I can't find stock of 382A012-25-0?
You can fill out our help required form which you can use to request a quote for 382A012-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.