Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.08
|
285
in stock
|
Buy Now | |
Electro Enterprises
from US$29.57
|
219
in stock
|
Buy Now | |
TTI Europe
from US$24.16
|
196
in stock
|
Buy Now | |
TE Store
from US$39.94
|
142
in stock
|
Buy Now | |
Powell Electronics
from US$27.89
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$28.40
|
27
in stock
|
Buy Now | |
element14
from US$30.93
|
27
in stock
|
Buy Now | |
Farnell
from US$30.31
|
27
in stock
|
Buy Now | |
WireMasters
from US$45.70
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.23
|
1
in stock
|
Buy Now | |
Avnet America
from US$24.28
|
-
|
Buy Now | |
RS Americas
from US$31.88
|
-
|
Buy Now |
Boot Configuration | Y Transition |
---|---|
I.D. Supplied - Imperial | 1.06" |
I.D. Supplied - Metric | 26.9mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.2" |
Total Length - Metric | 81.3mm |
I.D. Recovered Max - Imperial | 0.49" |
I.D. Recovered Max - Metric | 12.4mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 26.9mm |
Cable Diameter Min | 6.1mm |
Fully Shrunk Diameter | 12.4mm |
Shrink Boot Type | Y Transition |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 2.54mm |
2way Y shaped moulded part,23mm dia | RS |
382A023-25-0 | TTI Europe |
382A023-25-0 Molded Part Shape: Y Shape Number of Branches & Legs: 3 Material Code: 25 Material Systems Code: 25 Adhesive Requirement: Adhesive Purchased Separately Y Shape 3 25 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 382A023-25-0 | Internal Number: 823696-000 | Alias Number: 1-1196431-2 | TE Connectivity | TE Store |
Heatshrink Boot, Y Transition | Newark Electronics |
HEATSHRINK BOOT, Y TRANSITION | element14 |
Moulded Part | WireMasters |
Cable breakout | Transfer Multisort Elektronik |
Heat Shrink Boot 2:1 Y Transistion Black Elastomer | Avnet America |
Heat Shrinkable Cable Boot, Y-Transition, W/Out Adhesive, Size 23, 382A0 Series | TE Connectivity 382A023-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 382A023-25-0?
Additional datasheets, footprints and schematics for 382A023-25-0 are listed on our Part Details page. You can also find images and similar parts to 382A023-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382A023-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382A023-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382A023-25-0 fall under?
The 382A023-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 382A023-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382A023-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 382A023-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382A023-25-0 have stock available?
Authorised distributors including RS, Electro Enterprises, TTI Europe, TE Store and Powell Electronics have stock available or on a lead time for 382A023-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382A023-25-0 often in real-time on the comparison pages.
What if I can't find stock of 382A023-25-0?
You can fill out our help required form which you can use to request a quote for 382A023-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.