Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
13,500
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
13,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
8,017
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
4,005
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
1,870
in stock
|
Buy Now | |
element14
from US$0.24
|
850
in stock
|
Buy Now | |
RS
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | .381µm, 15µin |
Contact Mating Area Plating Material | Gold |
Shunt Type | Economy |
Shunt Style | Open Top |
Contact Base Material | Phosphor Bronze |
Height | 6.35mm, .25in |
Insulation Resistance | 1000MΩ |
Housing Color | Red |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Packaging Method | Box |
Packaging Quantity | 1500 |
実装方法 | Box |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
Accessory Type:Economy Shunt Assembly | Newark Electronics |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet America |
SHUNT ECON PHBR 15AU RED | Heilind Electronics |
2 Position 2.54 mm Centerline Open Top Low Profile Economy Post Shunt | Future Electronics |
TE Connectivity - AMP SHUNT ECON PHBR 15AU RED | Distrelec |
SHUNT, 2POS, 2.54MM | element14 |
Shunt 2 way 2.54mm Red AmpModu | RS |
Female Straight Red Open Top 2 Way 1 Row 2.54mm Pitch | TE Connectivity 382811-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | - |
Body Material | Polyester |
Contact Material | Phosphor Bronze |
No. of Contacts | 2Contacts |
Where can I find additional details, specifications and documents for a 382811-9?
Additional datasheets, footprints and schematics for 382811-9 are listed on our Part Details page. You can also find images and similar parts to 382811-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382811-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382811-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382811-9 fall under?
The 382811-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 382811-9 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382811-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 382811-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382811-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Future Electronics and Distrelec have stock available or on a lead time for 382811-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382811-9 often in real-time on the comparison pages.
What if I can't find stock of 382811-9?
You can fill out our help required form which you can use to request a quote for 382811-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.