| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.06
| Distributor | Stock | ||
|---|---|---|---|
|
Avnet America
from US$0.06
|
104,217
in stock
|
Buy Now |
|
Future Electronics
from US$0.06
|
85,500
in stock
|
Buy Now |
|
Farnell
from US$0.10
|
62,185
in stock
|
Buy Now |
|
TTI Americas
from US$0.07
|
61,160
in stock
|
Buy Now |
|
Heilind Americas
from US$0.07
|
48,090
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.17
|
44,035
in stock
|
Buy Now |
|
TTI Asia
from US$0.07
|
7,500
in stock
|
Buy Now |
|
element14
from US$0.12
|
6,166
in stock
|
Buy Now |
|
Newark Electronics
from US$0.10
|
3,671
in stock
|
Buy Now |
|
RS Americas
from US$0.11
|
679
in stock
|
Buy Now |
|
Avnet Abacus
-
|
32,810
in stock
|
Buy Now |
|
Powell Electronics
-
|
31,486
in stock
|
Buy Now |
|
RS
from US$0.16
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.10
|
0
in stock
|
Buy Now |
|
Sager
from US$0.07
|
0
in stock
|
Buy Now |
|
Heilind Europe
from US$0.07
|
0
in stock
|
Buy Now |
|
Boersig
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Handle | Without |
|---|---|
| Number of Positions | 2 |
| Contact Mating Area Plating Material Thickness | 5µin, .127µm |
| Contact Mating Area Plating Material | Gold |
| Shunt Type | Economy |
| Contact Base Material | Phosphor Bronze |
| Shunt Style | Open Top |
| Height | .25in, 6.35mm |
| Insulation Resistance | 1000MΩ |
| Housing Material | Polyester - GF |
| Housing Color | Black |
| Centerline (Pitch) | .1in, 2.54mm |
| UL Flammability Rating | UL 94V-0 |
| UL Rating | Recognized |
| CSA Certified | Yes |
| Packaging Method | Box |
| Packaging Quantity | 1500 |
| 実装方法 | Box |
| Profile | Low |
| Operating Temperature Range | -65 – 105°C |
| Jumper (Busbar), Black, Shunt, AMP Board-to-Board Connectors, 2 Ways, 2.54 mm | Avnet America |
| 2 Position 2.54 mm Centerline Open Top Low Profile Economy Post Shunt | Future Electronics |
| JUMPERS BUSBAR | Farnell |
| SHUNT ECON PHBR 5AU BLACK | Heilind Americas |
| TE Connectivity 382811-8 Economy Shunt Assembly 2-Pos Unshrouded Female | Rapid Electronics |
| SHUNT, ECON, PHBR 5AU, BLAC | TTI Asia |
| SHUNT, B-T-B CONN, OPEN TOP, 2POS, BLACK | element14 |
| Headers&wire Housings Economy Shunt Assy Rohs Compliant: Yes |Amp Te Connectivity 382811-8 | Newark Electronics |
| POST SHUNT 2 3 1000 PHOSPHOR BRONZE GOLD / NICKEL OPEN TOP BLACK | RS Americas |
| Headers & Wire Housings ECONOMY SHUNT AS | RS |
| 02P SHUNT OPEN TOP BLACK ULV0 | TTI Europe |
| Headers & Wire Housings ECONOMY SHUNT ASSY | Sager |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Accessory Type | Shunt |
|---|---|
| For Use With | Connector Assemblies |
| No. of Positions | 2Ways |
| Pitch Spacing | 2.54mm |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 382811-8?
Additional datasheets, footprints and schematics for 382811-8 are listed on our Part Details page. You can also find images and similar parts to 382811-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382811-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382811-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382811-8 fall under?
The 382811-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 382811-8 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382811-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 382811-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382811-8 have stock available?
Authorised distributors including Avnet America, Future Electronics, Farnell, TTI Americas and Heilind Americas have stock available or on a lead time for 382811-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382811-8 often in real-time on the comparison pages.
What if I can't find stock of 382811-8?
You can fill out our help required form which you can use to request a quote for 382811-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.