Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
70,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
89,450
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
89,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
75,660
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
52,597
in stock
|
Buy Now | |
Sager
from US$0.07
|
20,839
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
17,936
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
12,272
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
1,300
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
1,300
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin, .381µm |
Shunt Type | Economy |
Contact Base Material | Phosphor Bronze |
Shunt Style | Open Top |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL Rating | Recognized |
Packaging Quantity | 1500 |
Packaging Method | Box |
実装方法 | Box |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
382811-6 Rohs Compliant: Yes |Amp Te Connectivity 382811-6 | Newark Electronics |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet America |
Shunt 2.54mm Black AmpModu | RS |
SHUNT ECON PHBR 15 AUBLACK | Heilind Electronics |
Headers & Wire Housings SHUNT 2P BLACK 15AU PRICE PER SHUNT | Sager |
2 Position 2.54 mm Centerline Open Top Low Profile Economy Post Shunt | Future Electronics |
SHUNT ECON PHBR 15 AU BLACK | Rapid Electronics |
TE Connectivity - AMP SHUNT ECON PHBR 15 AUBLACK | Distrelec |
Shunt Assembly, 2-C, 0.1" Pin, Straight, Glass Filled, AMPMODU Series | TE Connectivity 382811-6 | RS Americas |
SHUNT, 2POS, 2.54MM, BOARD TO BOARD CONN | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | - |
Body Material | Polyester |
Contact Material | Phosphor Bronze |
No. of Contacts | 2Contacts |
Where can I find additional details, specifications and documents for a 382811-6?
Additional datasheets, footprints and schematics for 382811-6 are listed on our Part Details page. You can also find images and similar parts to 382811-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382811-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382811-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382811-6 fall under?
The 382811-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 382811-6 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382811-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 382811-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382811-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, RS and Heilind Electronics have stock available or on a lead time for 382811-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382811-6 often in real-time on the comparison pages.
What if I can't find stock of 382811-6?
You can fill out our help required form which you can use to request a quote for 382811-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.