Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
84,072
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
84,072
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
84,072
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
84,072
in stock
|
Buy Now | |
Farnell
from US$1.41
|
67,300
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
3,000
in stock
|
Buy Now | |
element14
from US$7.12
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | .381µm, 15µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Shunt Type | Economy |
Shunt Style | Open Top |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester - GF |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Packaging Quantity | 1500 |
Packaging Method | Box |
実装方法 | Box |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Shunt Econ Phbr15 |Amp Te Connectivity 382811-2 | Newark Electronics |
Headers&Wire Housings SHUNT ECON PHBR15 | Rapid Electronics |
TE Connectivity - AMP SHUNT ECON PHBR15 AU BLUE | Distrelec |
JUMPERS BUSBAR ACCESSORIES CONNECTORS | Farnell |
2.54mm,Shunt,contact assembly,2W,open,Au | RS |
LINK, SHORTING, BLUE, GOLD, PK10 | element14 |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet America |
SHUNT, ECONOMY, 2 POSITION, 2.54 MM, 15AU, OPEN TOP, BLUE | TE Connectivity 382811-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA Certified. UL recognised |
Colour | Blue |
Contact Plating | Nickel Plated Contacts |
External Length / Height | 6.35mm |
Flammability Rating | UL94V-0 |
Material | Glass Filled Polyester |
Where can I find additional details, specifications and documents for a 382811-2?
Additional datasheets, footprints and schematics for 382811-2 are listed on our Part Details page. You can also find images and similar parts to 382811-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382811-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382811-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382811-2 fall under?
The 382811-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 382811-2 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382811-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 382811-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382811-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 382811-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382811-2 often in real-time on the comparison pages.
What if I can't find stock of 382811-2?
You can fill out our help required form which you can use to request a quote for 382811-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.