Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
987
in stock
|
Buy Now | |
RS
from US$3.21
|
2,100
in stock
|
Buy Now | |
TTI Europe
from US$2.63
|
2,100
in stock
|
Buy Now | |
TE Store
from US$4.81
|
1,267
in stock
|
Buy Now | |
element14
from US$2.61
|
987
in stock
|
Buy Now | |
Distrelec
from US$3.35
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
26
in stock
|
Buy Now | |
Future Electronics
from US$2.49
|
-
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
RS Americas
from US$3.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
Number of Positions | 36 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Type | Pin |
Contact Shape & Form | Square |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Quantity | 350 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
High Temperature Housing | No |
PCB Mount Header 1X36 POS AMPMODU II | RS |
1X36P MOD2 MALE STRAIGHT | TTI Europe |
1X36 POS AMPMODU II HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 36 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 36 | PCB Header & Receptacle | Part Number: 3-826629-6 | Internal Number: 3-826629-6 | TE Connectivity | TE Store |
CONNECTOR, 36WAY, VERTICAL, 2.54 | element14 |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 36 | Distrelec |
Conn, Header, 36Pos, 1Row, 2.54Mm | Newark Electronics |
AMPMODU 36 Position Single Row Vertical Mount Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 36 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 1X36 Pos Ii Header | TE Connectivity 3-826629-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 36Contacts |
Gender | Plug |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 3-826629-6?
Additional datasheets, footprints and schematics for 3-826629-6 are listed on our Part Details page. You can also find images and similar parts to 3-826629-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-826629-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-826629-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-826629-6 fall under?
The 3-826629-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-826629-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-826629-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-826629-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-826629-6 have stock available?
Authorised distributors including RS, TTI Europe, TE Store, element14 and Farnell have stock available or on a lead time for 3-826629-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-826629-6 often in real-time on the comparison pages.
What if I can't find stock of 3-826629-6?
You can fill out our help required form which you can use to request a quote for 3-826629-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.