Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42938-4838 |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
281
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
281
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
281
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
281
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Shunt Type | 2mm Mini |
Contact Base Material | Beryllium Copper |
Shunt Style | Open Top |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Height | .14in, 3.56mm |
Termination Resistance | 15mΩ |
Insulation Resistance | 1000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Packaging Quantity | 2000 |
実装方法 | Box |
Packaging Method | Box |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 2Mm 2 Pos Shunt 30Au |Amp Te Connectivity 382575-3 | Newark Electronics |
Headers&Wire Housings 2mm 2 POS SHUNT 30AU | Rapid Electronics |
TE Connectivity - AMP 2MM MINI-SHUNT ASSEMBLY 30 AU | Distrelec |
2 Position 2 mm Centerline Open Top MINI Low Profile Post Shunt | Future Electronics |
Conn Shunt F 2 POS 2mm ST Stick | Avnet America |
Where can I find additional details, specifications and documents for a 382575-3?
Additional datasheets, footprints and schematics for 382575-3 are listed on our Part Details page. You can also find images and similar parts to 382575-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382575-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382575-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382575-3 fall under?
The 382575-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 382575-3 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382575-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 382575-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382575-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 382575-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382575-3 often in real-time on the comparison pages.
What if I can't find stock of 382575-3?
You can fill out our help required form which you can use to request a quote for 382575-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.