Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
No stock
|
Buy Now | |
TE Store
from US$0.45
|
30,506
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
22,282
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
5,199
in stock
|
Buy Now | |
Avnet America
-
|
69,616
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Shunt Type | 2mm Mini |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | .381µm, 15µin |
Contact Mating Area Plating Material | Gold |
Shunt Style | Open Top |
Height | .14in, 3.56mm |
Insulation Resistance | 1000MΩ |
Termination Resistance | 15mΩ |
Centerline (Pitch) | .079in, .078in, 2mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Packaging Quantity | 2000 |
Packaging Method | Box |
実装方法 | Box |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
2MM MINI-SHUNT ASSEMBLY 15 AU Shunt Type: 2mm Mini Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .078 in .079 in Centerline (Pitch): 2 mm Board-To-Board Jumpers & Shunt | 2mm Mini Open Top .078" | Part Number: 382575-2 | Internal Number: 382575-2 | .078" | TE Connectivity | TE Store |
Conn Shunt RCP 2 POS 2mm ST Stick | Avnet America |
Shunt Jumper, 2Way, 2Mm | Newark Electronics |
2 Position 2.00 mm Centerline Open Top 2 mm Mini Post Shunt | Future Electronics |
Mini-Shunt Female Straight Black Shunt 2 Way 1 Row 2mm Pitch | TE Connectivity 382575-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | AMPMODU Interconnection System |
No. of Positions | 2Ways |
Pitch Spacing | 2mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 382575-2?
Additional datasheets, footprints and schematics for 382575-2 are listed on our Part Details page. You can also find images and similar parts to 382575-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382575-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382575-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382575-2 fall under?
The 382575-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 382575-2 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382575-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 382575-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382575-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Avnet America and Newark Electronics have stock available or on a lead time for 382575-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382575-2 often in real-time on the comparison pages.
What if I can't find stock of 382575-2?
You can fill out our help required form which you can use to request a quote for 382575-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.