382437-1 IC Sockets by Unknown

SIP SOCKET 3POS 2.54MM THT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

No. of Contacts 3Contacts
Connector Type SIP Socket
Pitch Spacing 2.54mm
Product Range -
Row Pitch -
Contact Material Beryllium Copper
Contact Plating Tin Plated Contacts
SVHC No SVHC (12-Jan-2017)


382437-1 IC Sockets by TE Connectivity

SIP SOCKET, 3 POSITION, THROUGH HOLE

Status: Unknown
Series: DIPLOMATE DL Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 3Contacts
Connector Type SIP Socket
Pitch Spacing 2.54mm
Product Range DIPLOMATE DL Series
Contact Material Beryllium Copper
Contact Plating Tin Plated Contacts
RoHS Compliant Yes

Alternative Descriptions

3 Pos Dl Sip Socket Becutn |Amp Te Connectivity 382437-1 | Newark Electronics
Conn SIP Socket SKT 3 POS 2.54mm Solder ST Thru-Hole Tray | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 382437-1?

Additional datasheets, footprints and schematics for 382437-1 are listed on our Part Details page. You can also find images and similar parts to 382437-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 382437-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382437-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 382437-1 fall under?

The 382437-1 is listed under Connectors > IC Sockets.

Can I view similar or alternative parts?

You can view similar parts to 382437-1 when available in the IC Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 382437-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 382437-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 382437-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 382437-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 382437-1 often in real-time on the comparison pages.

What if I can't find stock of 382437-1?

You can fill out our help required form which you can use to request a quote for 382437-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay