Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 44Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 1.27mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Socket Mounting | SMD |
RoHS Compliant | Yes |
Plcc Socket, 44 Position, Smd | Newark Electronics |
Conn PLCC Socket SKT 44 POS 1.27mm Solder ST SMD Tape | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-822516-1?
Additional datasheets, footprints and schematics for 3-822516-1 are listed on our Part Details page. You can also find images and similar parts to 3-822516-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-822516-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-822516-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-822516-1 fall under?
The 3-822516-1 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-822516-1 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-822516-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-822516-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3-822516-1 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 3-822516-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-822516-1 often in real-time on the comparison pages.
What if I can't find stock of 3-822516-1?
You can fill out our help required form which you can use to request a quote for 3-822516-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.